☰
RT6283BGSP
RT6283BGSP
Active
Description:  IC REG BUCK ADJ 3A 8SOP
Manufacturer:  Richtek
Datasheet:   RT6283BGSP Datasheet
History Price: $1.68000
In Stock: 23040
RT6283BGSP vs RT6239ALGQUF
Manufacturer
Series
-
ACOT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
30V
18V
Voltage - Output (Min/Fixed)
0.8V
0.7V
Voltage - Output (Max)
24V
8V
Current - Output
3A
9A
Frequency - Switching
500kHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
14-UFQFN
Supplier Device Package
8-SOP-EP
14-UQFN (2x3)