☰
REF5040MDREP
REF5040MDREP
Active
Description:  IC VREF SERIES 0.05% 8SOIC
Manufacturer:  Texas Instruments
History Price: $12.22000
In Stock: 25840
REF5040MDREP vs REF5050IDR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
5V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?.05%
?.05%
Temperature Coefficient
5ppm/ ℃
3ppm/ ℃
Noise - 0.1Hz to 10Hz
12μVpp/V
15μVpp/V
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.296V ~ 18V
5.2V ~ 18V
Current - Supply
1.25mA
1.2mA
Current - Cathode
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC