☰
REF02EP+
REF02EP+
Last Time Buy
Description:  IC VREF SERIES 0.3% 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   REF02EP+ Datasheet
History Price: Last Time Buy
In Stock: 17780
REF02EP+ vs REF02BIHP
Series
REF02
REF02
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Current - Output
21 mA
-
Tolerance
?.3%
-
Temperature Coefficient
8.5ppm/ ℃
-
Noise - 0.1Hz to 10Hz
10μVp-p
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
8V ~ 33V
7V ~ 36V
Current - Supply
1.4mA
-
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP