☰
REF02BIHP
REF02BIHP
Active
Description:  5V VOLTAGE REFERENCE
Manufacturer:  Analog Devices
Datasheet:   REF02BIHP Datasheet
History Price: $4.09000
In Stock: 17520
REF02BIHP Specification
Specification
Part No
REF02BIHP
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
REF02
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
-
Tolerance
-
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
7V ~ 36V
Current - Supply
-
Current - Cathode
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
REF02BIHP PDF Datasheet
REF02BIHP Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF02BIHP Description
Overview of Analog Devices REF02BIHP

The Analog Devices REF02BIHP is a precision voltage reference designed for a variety of applications requiring stable and accurate voltage references. This device is particularly well-suited for use in data acquisition systems, instrumentation, and other applications where high precision and low noise are critical. The REF02BIHP provides a reliable reference voltage with excellent temperature stability and low drift characteristics.

Key Specifications

- Output Voltage: The REF02BIHP provides a fixed output voltage of 2.5 V. This standard reference voltage is widely used in various electronic applications, making it a versatile choice for designers.

- Temperature Coefficient: The temperature coefficient is typically ±10 ppm/°C, which indicates the stability of the output voltage over temperature variations. This low temperature coefficient ensures that the reference voltage remains stable across a wide temperature range.

- Initial Accuracy: The initial accuracy of the REF02BIHP is typically ±0.1% at 25°C. This high level of accuracy is essential for applications that require precise voltage references.

- Long-Term Stability: The device exhibits long-term stability of ±0.5% over a period of 1000 hours, ensuring that the reference voltage remains consistent over time.

- Output Impedance: The output impedance is low, typically around 0.1 Ω at DC, which helps maintain the accuracy of the reference voltage under varying load conditions.

- Power Supply Voltage: The REF02BIHP operates with a supply voltage range of +4.5 V to +40 V, providing flexibility in design and compatibility with various power supply configurations.

Design Features

- Low Noise: The REF02BIHP is designed with low noise characteristics, with a noise voltage density of 30 µV (RMS) over a bandwidth of 0.1 Hz to 10 Hz. This low noise level is crucial for applications where signal integrity is paramount.

- Wide Operating Temperature Range: The device is rated for operation over a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations can be significant.

- Short-Circuit Protection: The REF02BIHP includes built-in short-circuit protection, which safeguards the device from damage in the event of a fault condition, enhancing its reliability and longevity.

- Compact Package: The REF02BIHP is available in a compact 8-lead SOIC package, making it easy to integrate into various designs without taking up excessive space.

Applications

The Analog Devices REF02BIHP is suitable for a variety of applications, including:

- Data Acquisition Systems: Its precision and stability make it ideal for providing reference voltages in data acquisition systems, ensuring accurate signal measurement.

- Instrumentation: The REF02BIHP is widely used in precision instrumentation applications, including medical devices and scientific measurement equipment, where accuracy is critical.

- Analog-to-Digital Converters (ADCs): The device serves as a reference voltage for ADCs, ensuring that the conversion process is accurate and reliable.

- Signal Conditioning: The REF02BIHP is used in signal conditioning circuits to provide stable reference voltages, enhancing the performance of various electronic systems.

Conclusion

The Analog Devices REF02BIHP voltage reference is a high-performance device that combines precision, low noise, and reliability. Its robust specifications and design features make it an excellent choice for a wide range of applications, from data acquisition to instrumentation, ensuring accurate and stable performance in demanding environments.
REF02BIHP Compare Parts
  • REF02BIHP vs REF6250IDGKR
  • REF02BIHP vs REF6245IDGKT
  • REF02BIHP vs REF6245IDGKR
  • REF02BIHP vs REF6241IDGKT
  • REF02BIHP vs REF6241IDGKR
  • REF02BIHP vs REF6233IDGKT
  • REF02BIHP vs REF6233IDGKR
  • REF02BIHP vs REF6230IDGKT
  • REF02BIHP vs REF6230IDGKR
  • REF02BIHP vs REF6225IDGKT
  • REF02BIHP vs REF6225IDGKR
  • REF02BIHP vs REF6150IDGKT
  • REF02BIHP vs REF6150IDGKR
  • REF02BIHP vs REF6145IDGKT
  • REF02BIHP vs REF6145IDGKR
  • REF02BIHP vs REF6141IDGKT
  • REF02BIHP vs REF6141IDGKR
  • REF02BIHP vs REF6133IDGKT
  • REF02BIHP vs REF6133IDGKR
  • REF02BIHP vs REF6130IDGKT
  • REF02BIHP vs REF6130IDGKR
  • REF02BIHP vs REF6125IDGKT
  • REF02BIHP vs REF6125IDGKR
  • REF02BIHP vs REF6050IDGKT
  • REF02BIHP vs REF6050IDGKR
  • REF02BIHP vs REF6045IDGKT
  • REF02BIHP vs REF6045IDGKR
  • REF02BIHP vs REF6041IDGKT
  • REF02BIHP vs REF6041IDGKR
  • REF02BIHP vs REF6033IDGKT
  • REF02BIHP vs REF6033IDGKR
  • REF02BIHP vs REF6030IDGKT
  • REF02BIHP vs REF6030IDGKR
  • REF02BIHP vs REF6025IDGKT
  • REF02BIHP vs REF6025IDGKR
  • REF02BIHP vs REF5050MDREP
  • REF02BIHP vs REF5050IDRG4
  • REF02BIHP vs REF5050IDR
  • REF02BIHP vs REF5050IDGKT
  • REF02BIHP vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you