RC28F256P30BFA
RC28F256P30BFA
Obsolete
Description:  IC FLASH 256MBIT PAR 64EASYBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 42600
RC28F256P30BFA vs RC28F320C3TA110
Category
Manufacturer
Series
StrataFlash
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - Boot Block
Memory Size
256Mbit
32Mbit
Memory Organization
16M x 16
2M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
52 MHz
-
Write Cycle Time - Word, Page
100ns
110ns
Access Time
100 ns
110 ns
Voltage - Supply
1.7V ~ 2V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
64-EasyBGA (10x13)