Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics PXAG30KFBD
PXAG30KFBD
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT ROMLESS 44LQFP
Manufacturer:
Rochester Electronics
Datasheet:
PXAG30KFBD Datasheet
History Price: $12.11000
In Stock: 47100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PXAG30KFBD vs PXAC37KFBD/00
Part No
PXAG30KFBD
PXAC37KFBD/00
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Rochester Electronics
Series
XA
XA
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
XA
XA
Core Size
16-Bit
16-Bit
Speed
30MHz
32MHz
Connectivity
UART/USART
CANbus, EBI/EMI, SPI, UART/USART
Peripherals
PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
32
32
Program Memory Size
-
32KB (32K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
-
RAM Size
512 x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
44-LQFP
Supplier Device Package
44-LQFP (10x10)
44-LQFP (10x10)