Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PSB 21373 H V1.1
PSB 21373 H V1.1
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE MQFP-44
Manufacturer:
Infineon Technologies
Datasheet:
PSB 21373 H V1.1 Datasheet
History Price: Obsolete
In Stock: 16300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PSB 21373 H V1.1 vs PSB2163T-V31TR
Part No
PSB 21373 H V1.1
PSB2163T-V31TR
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
SCOUT
ARCOFI
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
CODEC
CODEC Filter
Interface
IOM-2, SCI
IOM-2, PCI, Serial
Number of Circuits
1
1
Voltage - Supply
5V
5V
Current - Supply
97.5mA
900μA
Power (Watts)
-
1 mW
Operating Temperature
-
-25 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
P-MQFP-44-1
PG-DSO-28