☰
OPA656MDREP
OPA656MDREP
Obsolete
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA656MDREP Datasheet
History Price: Obsolete
In Stock: 12320
OPA656MDREP vs OPA861ID
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Amplifier Type
Voltage Feedback
Transconductance
Number of Circuits
1
1
Output Type
-
-
Slew Rate
295V/μs
900V/μs
Gain Bandwidth Product
230 MHz
80 MHz
-3db Bandwidth
500 MHz
-
Current - Input Bias
-
1 μA
Voltage - Input Offset
-
3 mV
Current - Supply
14mA
5.4mA
Current - Output / Channel
70 mA
15 mA
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
12 V
12.6 V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC