☰
NTE977
NTE977
Active
Description:  IC REG LINEAR 5V 100MA TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE977 Datasheet
History Price: $1.77000
In Stock: 35280
NTE977 vs NTE1925
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
30V
-40V
Voltage - Output (Min/Fixed)
5V
-24V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
2V @ 1A
Current - Output
100mA
1.5A
Current - Quiescent (Iq)
5 mA
8 mA
Current - Supply (Max)
-
-
PSRR
62dB (120Hz)
56dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-204AA, TO-3
Supplier Device Package
TO-92
TO-3