Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Macronix MX77L25650FMI42
MX77L25650FMI42
Active
Memory
Description:
MEMORY
Manufacturer:
Macronix
Datasheet:
MX77L25650FMI42 Datasheet
History Price: $3.35920
In Stock: 5400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MX77L25650FMI42 vs MX75U25690FXDR02
Part No
MX77L25650FMI42
MX75U25690FXDR02
Category
Memory
Memory
Manufacturer
Macronix
Macronix
Series
-
MXSMIO
Packaging
Tube
Tray
Status
Active
Active
Memory Type
-
Non-Volatile
Memory Format
-
FLASH
Technology
-
FLASH - NOR
Memory Size
-
256Mbit
Memory Organization
-
64M x 4
Memory Interface
-
SPI
Clock Frequency
-
120 MHz
Write Cycle Time - Word, Page
-
-
Access Time
-
-
Voltage - Supply
-
1.65V ~ 2V
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-TBGA
Supplier Device Package
-
24-CSPBGA (6x8)