MX25L128356Z2I02
MX25L128356Z2I02
Active
Description:  MEMORY
Manufacturer:  Macronix
History Price: $1.57300
In Stock: 36000
MX25L128356Z2I02 vs MX29SL800CBXEC-90G
Category
Manufacturer
Series
MXSMIO
MX29SL
Packaging
Tray
Tray
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR (SLC)
FLASH - NOR
Memory Size
128Mbit
8Mbit
Memory Organization
32M x 4, 64M x 2, 128M x 1
1M x 8
Memory Interface
SPI - Quad I/O, QPI
Parallel
Clock Frequency
133 MHz
-
Write Cycle Time - Word, Page
280μs, 2.4ms
90ns
Access Time
6 ns
90 ns
Voltage - Supply
2.7V ~ 3.6V
1.65V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
48-LFBGA, CSPBGA
Supplier Device Package
8-WSON (8x6)
48-LFBGA, CSP (6x8)