Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MPC8313VRAGDC
MPC8313VRAGDC
Active
Embedded - Microprocessors
Description:
POWERQUICC 32 BIT POWER ARCHITEC
Manufacturer:
NXP Semiconductors
Datasheet:
MPC8313VRAGDC Datasheet
History Price: Active
In Stock: 13125
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC8313VRAGDC vs MPC8247VRTMFA
Part No
MPC8313VRAGDC
MPC8247VRTMFA
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
MPC82xx
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
-
PowerPC G2_LE
Number of Cores/Bus Width
-
1 Core, 32-Bit
Speed
-
400MHz
Co-Processors/DSP
-
Communications; RISC CPM
RAM Controllers
-
DRAM, SDRAM
Graphics Acceleration
-
No
Display & Interface Controllers
-
-
Ethernet
-
10/100Mbps (2)
SATA
-
-
USB
-
USB 2.0 (1)
Voltage - I/O
-
3.3V
Operating Temperature
-
0 ℃ ~ 105 ℃ (TA)
Security Features
-
-
Package / Case
-
Surface Mount
Supplier Device Package
-
516-BBGA