Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP9840GL-P
MP9840GL-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3.5A 16QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP9840GL-P Datasheet
History Price: $3.15000
In Stock: 43300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP9840GL-P vs MP9842GL-Z
Part No
MP9840GL-P
MP9842GL-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
MP
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.3V
3.3V
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
36V
36V
Current - Output
3.5A
2A
Frequency - Switching
350kHz ~ 2.5MHz
350kHz ~ 2.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerVQFN
16-PowerVQFN
Supplier Device Package
16-QFN (3x4)
16-QFN (3x4)