Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP4316GRE-Z
MP4316GRE-Z
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 6A 20QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4316GRE-Z Datasheet
History Price: $4.24000
In Stock: 15700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP4316GRE-Z vs MP4570GF
Part No
MP4316GRE-Z
MP4570GF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.3V
4.5V
Voltage - Input (Max)
45V
55V
Voltage - Output (Min/Fixed)
0.815V
1V
Voltage - Output (Max)
42.75V
49.5V
Current - Output
6A
3A
Frequency - Switching
350kHz ~ 1MHz
520kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
20-PowerVFQFN
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-QFN (4x4)
20-TSSOP-EP