Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2019GN-5
MP2019GN-5
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 300MA 8SO
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2019GN-5 Datasheet
History Price: Active
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP2019GN-5 vs MP2019GN
Part No
MP2019GN-5
MP2019GN
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
5V
1.2V
Voltage - Output (Max)
-
15V
Voltage Dropout (Max)
0.64V @ 300mA
0.55V @ 150mA
Current - Output
300mA
300mA
Current - Quiescent (Iq)
16 μA
95 μA
Current - Supply (Max)
95 μA
-
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
45dB (1kHz)
Control Features
Enable, Power Good
Enable, Power Good
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
8-SOIC-EP