MP2016DJ-LF-P
MP2016DJ-LF-P
Active
Description:  IC REG LIN POS ADJ 30MA TSOT23-5
Manufacturer:  Monolithic Power Systems
History Price: $1.64000
In Stock: 21000
MP2016DJ-LF-P vs MP20249DC-MC-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
42V
6V
Voltage - Output (Min/Fixed)
1.2V
1.2V, 2.8V
Voltage - Output (Max)
40V
-
Voltage Dropout (Max)
0.9V @ 30mA
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
Current - Output
30mA
200mA, 200mA
Current - Quiescent (Iq)
30 μA
125 μA
Current - Supply (Max)
-
-
PSRR
-
65dB ~ 55dB (1kHz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
6-WFBGA, WLCSP
Supplier Device Package
TSOT-23-5
6-WLCSP (1x1.5)