MP2016DD-LF-Z
MP2016DD-LF-Z
Active
Description:  IC REG LINEAR POS ADJ 30MA 8QFN
Manufacturer:  Monolithic Power Systems
History Price: $0.62031
In Stock: 39900
MP2016DD-LF-Z vs MP2019GN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
1.2V
1.2V
Voltage - Output (Max)
40V
15V
Voltage Dropout (Max)
0.9V @ 30mA
0.55V @ 150mA
Current - Output
30mA
300mA
Current - Quiescent (Iq)
30 μA
95 μA
Current - Supply (Max)
-
-
PSRR
-
45dB (1kHz)
Control Features
Enable
Enable, Power Good
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-QFN (2x3)
8-SOIC-EP