MP2016DD-LF-Z
MP2016DD-LF-Z
Active
Description:  IC REG LINEAR POS ADJ 30MA 8QFN
Manufacturer:  Monolithic Power Systems
History Price: $0.62031
In Stock: 39900
MP2016DD-LF-Z vs MP2018GZD-33-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
16V
Voltage - Output (Min/Fixed)
1.2V
3.3V
Voltage - Output (Max)
40V
-
Voltage Dropout (Max)
0.9V @ 30mA
1.3V @ 500mA
Current - Output
30mA
500mA
Current - Quiescent (Iq)
30 μA
17 μA
Current - Supply (Max)
-
150 μA
PSRR
-
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Enable
Power Good
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
8-QFN (2x3)
TO-252-5