Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP20041DGT-GC-LF-P
MP20041DGT-GC-LF-P
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.8V/1.2V 300MA
Manufacturer:
Monolithic Power Systems
Datasheet:
MP20041DGT-GC-LF-P Datasheet
History Price: Active
In Stock: 45000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP20041DGT-GC-LF-P vs MP20249DC-MC-LF-P
Part No
MP20041DGT-GC-LF-P
MP20249DC-MC-LF-P
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
2
2
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
1.8V, 1.2V
1.2V, 2.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.22V @ 300mA (Typ), -
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
Current - Output
300mA, 300mA
200mA, 200mA
Current - Quiescent (Iq)
-
125 μA
Current - Supply (Max)
-
-
PSRR
72dB ~ 68dB (10kHz ~ 100Hz)
65dB ~ 55dB (1kHz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
6-WFBGA, WLCSP
Supplier Device Package
8-TQFN (2x2)
6-WLCSP (1x1.5)