Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MK22FX512AVLL12
MK22FX512AVLL12
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 512KB FLASH 100LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MK22FX512AVLL12 Datasheet
History Price: $17.12000
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MK22FX512AVLL12 vs MK27FN2M0VMI15
Part No
MK22FX512AVLL12
MK27FN2M0VMI15
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
Kinetis K20
Kinetis K27F
Packaging
Bulk or Tray
Tray
Status
Active
Discontinued
Core Processor
ARM? Cortex?-M4
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
120MHz
150MHz
Connectivity
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
EBI/EMI, I2C, QSPI, SDHC, SPI, UART/USART, USB
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
DMA, I2S, PWM, WDT
Number of I/O
66
120
Program Memory Size
512KB (512K x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
64K x 8
1M x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
1.71V ~ 3.6V
Data Converters
A/D 33x16b; D/A 1x12b
A/D 16b SAR; D/A 2x6b, 1x12b
Oscillator Type
Internal
External, Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
169-LFBGA
Supplier Device Package
100-LQFP (14x14)
169-MAPBGA (9x9)