Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Microchip Technology MIC94355-4YCS-TR
MIC94355-4YCS-TR
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.2V 500MA 6WLCSP
Manufacturer:
Microchip Technology
Datasheet:
MIC94355-4YCS-TR Datasheet
History Price: Obsolete
In Stock: 5300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC94355-4YCS-TR vs MIC94355-MYCS-TR
Part No
MIC94355-4YCS-TR
MIC94355-MYCS-TR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Microchip Technology
Microchip Technology
Series
Ripple Blocker
Ripple Blocker
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
3.6V
3.6V
Voltage - Output (Min/Fixed)
1.2V
2.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.2V @ 500mA
0.2V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
250 μA
250 μA
Current - Supply (Max)
-
-
PSRR
85dB ~ 50dB (100Hz ~ 5MHz)
85dB ~ 50dB (100Hz ~ 5MHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, WLCSP
6-UFBGA, WLCSP
Supplier Device Package
6-WLCSP (0.84x1.32)
6-WLCSP (0.84x1.32)