MIC914BM5TR
MIC914BM5TR
Active
Description:  IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:  Microchip Technology
Datasheet:   MIC914BM5TR Datasheet
History Price: $0.43000
In Stock: 22500
MIC914BM5TR vs MIC918YC5 TR
Series
IttyBitty
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
500V/μs
1500V/μs
Gain Bandwidth Product
350 MHz
51 MHz
-3db Bandwidth
240 MHz
109 MHz
Current - Input Bias
5.5 μA
3.5 μA
Voltage - Input Offset
1 mV
300 μV
Current - Supply
4.2mA
2.4mA
Current - Output / Channel
90 mA
72 mA
Voltage - Supply Span (Min)
5 V
5 V
Voltage - Supply Span (Max)
18 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SOT-23-5
SC-70-5