MIC9131YM
MIC9131YM
Active
Description:  IC REG CTRLR TELECOM 1OUT 16SOIC
Manufacturer:  Microchip Technology
Datasheet:   MIC9131YM Datasheet
History Price: $5.13000
In Stock: 33500
MIC9131YM vs MIC9130YQS
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Controller, Telecom
Controller, Telecom
Voltage - Input
9V ~ 18V
9V ~ 18V
Number of Outputs
1
1
Voltage - Output
4.7V ~ 5V
4.7V ~ 5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP