MIC7122BMM-TR
MIC7122BMM-TR
Discontinued
Description:  IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:  Microchip Technology
History Price: Discontinued at Digi-Key
In Stock: 4100
MIC7122BMM-TR vs MIC918YC5 TR
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
2
1
Output Type
Rail-to-Rail
-
Slew Rate
0.5V/μs
1500V/μs
Gain Bandwidth Product
420 kHz
51 MHz
-3db Bandwidth
-
109 MHz
Current - Input Bias
1 pA
3.5 μA
Voltage - Input Offset
500 μV
300 μV
Current - Supply
800μA (x2 Channels)
2.4mA
Current - Output / Channel
250 mA
72 mA
Voltage - Supply Span (Min)
2.2 V
5 V
Voltage - Supply Span (Max)
15 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
8-MSOP
SC-70-5