Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Micrel MIC6251BM5
MIC6251BM5
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
Micrel
Datasheet:
MIC6251BM5 Datasheet
History Price: $0.24000
In Stock: 17500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC6251BM5 vs MIC916BQS
Part No
MIC6251BM5
MIC916BQS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Micrel
Microchip Technology
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Discontinued
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
1
3
Output Type
-
-
Slew Rate
6V/μs
270V/μs
Gain Bandwidth Product
-
135 MHz
-3db Bandwidth
-
192 MHz
Current - Input Bias
50 nA
3.5 μA
Voltage - Input Offset
4 mV
1 mV
Current - Supply
1.3mA
2.4mA (x3 Channels)
Current - Output / Channel
-
90 mA
Voltage - Supply Span (Min)
4 V
5 V
Voltage - Supply Span (Max)
32 V
18 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
16-QSOP