Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors MCIMX6Y0DVM05AB
MCIMX6Y0DVM05AB
Active
Embedded - Microprocessors
Description:
IC MPU I.MX6 528MHZ 289MAPBGA
Manufacturer:
NXP Semiconductors
Datasheet:
MCIMX6Y0DVM05AB Datasheet
History Price: $10.14987
In Stock: 4820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MCIMX6Y0DVM05AB vs MCIMX287CVM4C
Part No
MCIMX6Y0DVM05AB
MCIMX287CVM4C
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
i.MX6
i.MX28
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-A7
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
528MHz
454MHz
Co-Processors/DSP
Multimedia; NEON? MPE
Data; DCP
RAM Controllers
LPDDR2, DDR3, DDR3L
LVDDR, LVDDR2, DDR2
Graphics Acceleration
No
No
Display & Interface Controllers
Electrophoretic, LCD
Keypad, LCD, Touchscreen
Ethernet
10/100Mbps (1)
10/100Mbps (1)
SATA
-
-
USB
USB 2.0 OTG + PHY (1)
USB 2.0 + PHY (2)
Voltage - I/O
1.8V, 2.8V, 3.3V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 95 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Security Features
A-HAB, ARM TZ, CSU, SJC, SNVS
Boot Security, Cryptography, Hardware ID
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
289-LFBGA
289-LFBGA