Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC705C8ACPBE
MC705C8ACPBE
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB OTP 44LQFP
Manufacturer:
Freescale Semiconductor
Datasheet:
MC705C8ACPBE Datasheet
History Price: Active
In Stock: 1030
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC705C8ACPBE vs MC705SR3CFBE
Part No
MC705C8ACPBE
MC705SR3CFBE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
HC05
HC05
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
HC05
HC05
Core Size
8-Bit
8-Bit
Speed
2.1MHz
4MHz
Connectivity
SCI, SPI
-
Peripherals
POR, WDT
LED, POR
Number of I/O
24
32
Program Memory Size
8KB (8K x 8)
3.75KB (3.75K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
304 x 8
192 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
-
A/D 4x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
44-QFP
Supplier Device Package
44-LQFP (10x10)
44-QFP (10x10)