☰
MC705SR3CFBE
MC705SR3CFBE
Obsolete
Description:  IC MCU 8BIT 3.75KB OTP 44QFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 13270
MC705SR3CFBE Specification
Specification
Part No
MC705SR3CFBE
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
HC05
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HC05
Core Size
8-Bit
Speed
4MHz
Connectivity
-
Peripherals
LED, POR
Number of I/O
32
Program Memory Size
3.75KB (3.75K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
192 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 4x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-QFP
Supplier Device Package
44-QFP (10x10)
MC705SR3CFBE PDF Datasheet
MC705SR3CFBE Related Parts
MC705B16NCFNER
MC705B16NCFNER
NXP Semiconductors
IC MCU 8BIT 15KB OTP 52PLCC
MC705C8ABE
MC705C8ABE
Freescale Semiconductor
IC MCU 8BIT 8KB OTP 42DIP
MC705C8ACFBE
MC705C8ACFBE
Freescale Semiconductor
IC MCU 8BIT 8KB OTP 44QFP
MC705C8ACFBE
MC705C8ACFBE
NXP Semiconductors
IC MCU 8BIT 8KB OTP 44QFP
MC705C8ACFNER
MC705C8ACFNER
Freescale Semiconductor
IC MCU 8BIT 8KB OTP 44PLCC
MC705C8ACFNER
MC705C8ACFNER
NXP Semiconductors
IC MCU 8BIT 8KB OTP 44PLCC
MC705C8ACFNR2
MC705C8ACFNR2
Freescale Semiconductor
8-BIT, OTPROM, 2MHZ, HCMOS,
MC705C8ACPBE
MC705C8ACPBE
Freescale Semiconductor
IC MCU 8BIT 8KB OTP 44LQFP
MC705C8ACPBE
MC705C8ACPBE
NXP Semiconductors
IC MCU 8BIT 8KB OTP 44LQFP
MC705C8ACPE
MC705C8ACPE
NXP Semiconductors
IC MCU 8BIT 8KB OTP 40DIP
MC705C9ACPE
MC705C9ACPE
NXP Semiconductors
IC MCU 8BIT 16KB OTP 40DIP
MC705J1ACDWE
MC705J1ACDWE
NXP Semiconductors
IC MCU 8BIT 1.2KB OTP 20SOIC
MC705SR3CFBE Compare Parts
  • MC705SR3CFBE vs MC711K4VFUE4R
  • MC705SR3CFBE vs MC711K4VFUE4
  • MC705SR3CFBE vs MC711K4CFUE4
  • MC705SR3CFBE vs MC711K4CFUE3
  • MC705SR3CFBE vs MC711E9CFNE2R
  • MC705SR3CFBE vs MC711D3CFNE2R
  • MC705SR3CFBE vs MC705X32VFUE
  • MC705SR3CFBE vs MC705X32MFUE4R
  • MC705SR3CFBE vs MC705X32MFUE4
  • MC705SR3CFBE vs MC705X32CFUE4R
  • MC705SR3CFBE vs MC705X32CFUE4
  • MC705SR3CFBE vs MC705P6ECPE
  • MC705SR3CFBE vs MC705P6ECDWE
  • MC705SR3CFBE vs MC705P6AMPE
  • MC705SR3CFBE vs MC705P6AMDWER
  • MC705SR3CFBE vs MC705P6AMDWE
  • MC705SR3CFBE vs MC705P6ACPE
  • MC705SR3CFBE vs MC705P6ACDWER
  • MC705SR3CFBE vs MC705P6ACDWE
  • MC705SR3CFBE vs MC705L16CFUE
  • MC705SR3CFBE vs MC705JP7CPE
  • MC705SR3CFBE vs MC705JJ7CDWE
  • MC705SR3CFBE vs MC705J1ACDWE
  • MC705SR3CFBE vs MC705C9ACPE
  • MC705SR3CFBE vs MC705C8ACPE
  • MC705SR3CFBE vs MC705C8ACPBE
  • MC705SR3CFBE vs MC705C8ACPBE
  • MC705SR3CFBE vs MC705C8ACFNR2
  • MC705SR3CFBE vs MC705C8ACFNER
  • MC705SR3CFBE vs MC705C8ACFNER
  • MC705SR3CFBE vs MC705C8ACFBE
  • MC705SR3CFBE vs MC705C8ACFBE
  • MC705SR3CFBE vs MC705C8ABE
  • MC705SR3CFBE vs MC705B16NCFNER
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.