Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC68331CAG25
MC68331CAG25
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 144LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC68331CAG25 Datasheet
History Price: $34.55870
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68331CAG25 vs MC68HSC705J1ACP
Part No
MC68331CAG25
MC68HSC705J1ACP
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
M683xx
-
Packaging
Bulk or Tray
Bulk
Status
Not For New Designs
Active
Core Processor
CPU32
HC05
Core Size
32-Bit Single-Core
8-Bit
Speed
25MHz
4MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
SIO
Peripherals
POR, PWM, WDT
POR, Temp Sensor, WDT
Number of I/O
18
14
Program Memory Size
-
1.2KB (1.2K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
-
RAM Size
-
64 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
144-LQFP (20x20)
20-PDIP