☰
MC34063ABD
MC34063ABD
Obsolete
Description:  IC REG BUCK BST ADJ 1.5A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   MC34063ABD Datasheet
History Price: Obsolete
In Stock: 33520
MC34063ABD vs MC33063AMDREP
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Up, Step-Down
Step-Up, Step-Down
Output Configuration
Positive or Negative
Positive or Negative
Topology
Buck, Boost
Buck, Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
1.25V
1.25V
Voltage - Output (Max)
38V
40V (Switch)
Current - Output
1.5A (Switch)
1.5A (Switch)
Frequency - Switching
33kHz
100kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC