Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ NXP Semiconductors MC33771BTA1AE
MC33771BTA1AE
Active
PMIC - Battery Management
Description:
IC BAT CNTRL LI-ION 7-14C 64LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC33771BTA1AE Datasheet
History Price: $15.56000
In Stock: 13300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33771BTA1AE vs MC33772CTC1AE
Part No
MC33771BTA1AE
MC33772CTC1AE
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
Automotive, AEC-Q100
-
Packaging
Bulk or Tray
Tray
Status
Active
Active
Function
Battery Cell Controller
Battery Cell Controller
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
7 ~ 14
3 ~ 6
Fault Protection
Over/Under Voltage
Over/Under Voltage
Interface
SPI
I2C, SPI
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP Exposed Pad
48-LQFP Exposed Pad
Supplier Device Package
64-LQFP (10x10)
48-HLQFP (7x7)