Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi MC33260DR2
MC33260DR2
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR DCM 8SOIC
Manufacturer:
onsemi
Datasheet:
MC33260DR2 Datasheet
History Price: $0.43000
In Stock: 28080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33260DR2 vs MC33232PG
Part No
MC33260DR2
MC33232PG
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
onsemi
Series
GreenLine
SMARTMOS
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Mode
Discontinuous Conduction (DCM)
Critical Conduction (CRM)
Frequency - Switching
-
-
Current - Startup
100 μA
50 μA
Voltage - Supply
11V ~ 16V
12V ~ 25V
Operating Temperature
-40 ℃ ~ 105 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP