MC14528BCPG
MC14528BCPG
Obsolete
Description:  IC MULTIVIBRATOR 90NS 16DIP
Manufacturer:  onsemi
Datasheet:   MC14528BCPG Datasheet
History Price: $10.96000
In Stock: 6700
MC14528BCPG vs MC14538BDTR2
Manufacturer
Series
4000B
4000B
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
Yes
Propagation Delay
90 ns
95 ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP