Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ onsemi MC14538BDTR2
MC14538BDTR2
Obsolete
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 95NS 16TSSOP
Manufacturer:
onsemi
Datasheet:
MC14538BDTR2 Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14538BDTR2 Specification
Specification
Part No
MC14538BDTR2
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
Yes
Propagation Delay
95 ns
Current - Output High, Low
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
MC14538BDTR2 PDF Datasheet
MC14538BDTR2 Datasheet
Click and Download: MC14538BDTR2 Datasheet
MC14538BDTR2 Related Parts
MC10198FNR2
Rochester Electronics
MONOSTABLE MULTIVIBRATOR, 10K SE
MC14528BCPG
onsemi
IC MULTIVIBRATOR 90NS 16DIP
MC14528BD
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BDG
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BDR2G
onsemi
IC MULTIVIBRATOR 90NS 16SOIC
MC14528BF
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFEL
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFELG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFG
onsemi
IC MULTIVIBRATOR 90NS 16SOEIAJ
MC14528BFL2
Motorola
IC MULTIVIBRATOR
MC14538BCP
Rochester Electronics
MC14538 - MONOSTABLE MULTIVIBRAT
MC14538BCPG
onsemi
IC MULTIVIBRATOR 95NS 16DIP
MC14538BDTR2 Compare Parts
MC14538BDTR2 vs MC1658FN
MC14538BDTR2 vs MC1658D
MC14538BDTR2 vs MC14538BFR1
MC14538BDTR2 vs MC14538BFG
MC14538BDTR2 vs MC14538BFELG
MC14538BDTR2 vs MC14538BFEL
MC14538BDTR2 vs MC14538BF
MC14538BDTR2 vs MC14538BDWR2G
MC14538BDTR2 vs MC14538BDWR2
MC14538BDTR2 vs MC14538BDWG
MC14538BDTR2 vs MC14538BDTR2G
MC14538BDTR2 vs MC14538BDR2G
MC14538BDTR2 vs MC14538BDR2
MC14538BDTR2 vs MC14538BDG
MC14538BDTR2 vs MC14538BD
MC14538BDTR2 vs MC14538BCPG
MC14538BDTR2 vs MC14538BCP
MC14538BDTR2 vs MC14528BFL2
MC14538BDTR2 vs MC14528BFG
MC14538BDTR2 vs MC14528BFELG
MC14538BDTR2 vs MC14528BFEL
MC14538BDTR2 vs MC14528BF
MC14538BDTR2 vs MC14528BDR2G
MC14538BDTR2 vs MC14528BDG
MC14538BDTR2 vs MC14528BD
MC14538BDTR2 vs MC14528BCPG
MC14538BDTR2 vs MC10198FNR2
MC14538BDTR2 vs MC1658ML1
MC14538BDTR2 vs MC1658M
MC14538BDTR2 vs MC10198FN
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components