MC14490DWG
MC14490DWG
Active
Description:  IC ELIMINATOR BOUNCE HEX 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14490DWG Datasheet
History Price: $8.37000
In Stock: 39500
MC14490DWG vs MC14007UBDG
Manufacturer
Series
4000
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Contact Bounce Eliminator
Complementary Pair Plus Inverter
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
6
3
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
14-SOIC