Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC100E136FNR2G
MC100E136FNR2G
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 6-BIT 28PLCC
Manufacturer:
onsemi
Datasheet:
MC100E136FNR2G Datasheet
History Price: $5.93000
In Stock: 23700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC100E136FNR2G vs MC14553BCPG
Part No
MC100E136FNR2G
MC14553BCPG
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
onsemi
Series
100E
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Binary Counter
BCD Counter
Direction
Up, Down
Up
Number of Elements
1
1
Number of Bits per Element
6
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
650 MHz
7 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
4.2 V ~ 5.7 V
-
Operating Temperature
0 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
16-DIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
16-PDIP