Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Maxim Integrated MAX9486EUG
MAX9486EUG
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK SYNTHESIZER 8KHZ 24-TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX9486EUG Datasheet
History Price: $8.96000
In Stock: 7070
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9486EUG vs MAX038CPP
Part No
MAX9486EUG
MAX038CPP
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
-
Function Generator
PLL
Yes
No
Input
Clock, Crystal
CMOS, TTL
Output
LVTTL
CMOS, TTL
Number of Circuits
1
1
Ratio - Input:Output
2:7
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
35.328MHz
40MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-TSSOP (0.173", 4.40mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-TSSOP
20-PDIP