☰
MAX893LESA
MAX893LESA
Active
Description:  1.2A, HIGH-SIDE P-CH SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX893LESA Datasheet
History Price: $1.21000
In Stock: 3850
MAX893LESA vs MAX1838EEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Type
General Purpose
USB Switch
Number of Outputs
1
2
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
4V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.2A
500mA, 500mA
Rds On (Typ)
70mOhm
95mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
Status Flag
Fault Protection
Current Limiting (Adjustable), Over Load, Over Temperature, Short Circuit, UVLO
Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
16-QSOP
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)