☰
MAX8540EEE+
MAX8540EEE+
Active
Description:  IC REG CTRLR MULT TOP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX8540EEE+ Datasheet
History Price: Active
In Stock: 34560
MAX8540EEE+ vs MAX1523EUT
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter
Boost, Flyback, SEPIC
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 18V
2.5V ~ 5.5V
Frequency - Switching
200kHz ~ 1MHz
-
Duty Cycle (Max)
80%
90%
Synchronous Rectifier
No
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, On Time Control, Ramp, Soft Start
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6