☰
MAX8533EUB
MAX8533EUB
Active
Description:  INFINIBAND HOT-SWAP CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX8533EUB Datasheet
History Price: $2.85000
In Stock: 22860
MAX8533EUB vs MAX5900AAEUT
Series
-
Simple Swapper
Packaging
Bulk
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
InfiniBand?
Networking
Features
Fault Timeout, Latched Fault, OVP, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Current Limit, Fault Timeout, OVP, UVLO
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply
10V ~ 14V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1.5 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SOT-23-6
Supplier Device Package
10-uMAX
SOT-23-6