Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Maxim Integrated MAX741UCPP+
MAX741UCPP+
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK/BOOST 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX741UCPP+ Datasheet
History Price: $4.92000
In Stock: 23360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX741UCPP+ vs MAX1523EUT
Part No
MAX741UCPP+
MAX1523EUT
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Buck, Boost
Boost, Flyback, SEPIC
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
2.7V ~ 15.5V
2.5V ~ 5.5V
Frequency - Switching
-
-
Duty Cycle (Max)
-
90%
Synchronous Rectifier
No
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Frequency Control, Soft Start
Enable, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
20-PDIP
SOT-23-6