☰
MAX7391CMTP
MAX7391CMTP
Active
Description:  IC CLOCK GENERATOR 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX7391CMTP Datasheet
History Price: $2.03000
In Stock: 35910
MAX7391CMTP vs MAX038CPP
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Clock Generator
Function Generator
PLL
No
No
Input
Crystal
CMOS, TTL
Output
Clock
CMOS, TTL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:3
Differential - Input:Output
No/No
No/No
Frequency - Max
-
40MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-μMAX
20-PDIP