Display Type
LED
Vacuum Fluorescent (VF)
Configuration
7 Segment
7 Segment, 14 Segment, 16 Segment
Interface
3-Wire Serial
I2C
Digits or Characters
8 Digits
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
Current - Supply
10 mA
1.3 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP