☰
MAX5057BASA+
MAX5057BASA+
Not For New Designs
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Maxim Integrated
History Price: $10.42000
In Stock: 37250
MAX5057BASA+ vs MAX15018BASA+
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Active
Driven Configuration
Low-Side
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4V ~ 15V
8V ~ 12.6V
Logic Voltage - VIL, VIH
0.8V, 2.1V
-
Current - Peak Output (Source, Sink)
4A, 4A
3A, 3A
Input Type
Inverting, Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
125 V
Rise / Fall Time (Typ)
32ns, 26ns
50ns, 40ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-SOIC-EP