Applications
Audio, USB
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
9Ohm
350mOhm
Voltage - Supply, Single (V-)
2V ~ 5.5V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
135MHz
100MHz
Features
Break-Before-Make, USB 1.1, USB 2.0
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
10-UFQFN
Supplier Device Package
16-TQFN-EP (3x3)
10-UTQFN (1.4x1.8)