☰
MAX4562CEE+
MAX4562CEE+
Active
Description:  IC AUD/VID SWITCH IC2 SER 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4562CEE+ Datasheet
History Price: $6.85000
In Stock: 11450
MAX4562CEE+ vs MAX14536EEVB+
Series
-
-
Packaging
Tube
Strip
Status
Active
Active
Applications
Audio, Video
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1, 1:2
2:1
Switch Circuit
SPST, SPDT
SPDT
Number of Channels
4
1
On-State Resistance (Max)
30Ohm
350mOhm
Voltage - Supply, Single (V-)
2.7V ~ 5.5V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
300MHz
100MHz
Features
Break-Before-Make, I2C, T-Switch Configuration
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-UFQFN
Supplier Device Package
16-QSOP
10-UTQFN (1.4x1.8)