Applications
Force Sense
Audio, Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
6Ohm
350mOhm
Voltage - Supply, Single (V-)
9V ~ 40V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Features
Break-Before-Make
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
10-UFQFN
Supplier Device Package
16-PDIP
10-UTQFN (1.4x1.8)