Applications
Force Sense
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
2:1
On-State Resistance (Max)
6Ohm
350mOhm
Voltage - Supply, Single (V-)
9V ~ 40V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
Features
-
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
10-UFQFN
Supplier Device Package
16-SOIC
10-UTQFN (1.4x1.8)