☰
MAX4555CPE
MAX4555CPE
Obsolete
Description:  IC SWITCH FORCE-SENSE 16-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4555CPE Datasheet
History Price: $4.31000
In Stock: 33205
MAX4555CPE vs MAX14536EEVB+
Series
-
-
Packaging
Tube
Strip
Status
Obsolete
Active
Applications
Force Sense
Audio, Video
Multiplexer/Demultiplexer Circuit
1:1
2:1
Switch Circuit
SPST
SPDT
Number of Channels
4
1
On-State Resistance (Max)
6Ohm
350mOhm
Voltage - Supply, Single (V-)
9V ~ 40V
2.4V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 20V
-
-3db Bandwidth
-
100MHz
Features
-
Break-Before-Make
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
10-UFQFN
Supplier Device Package
16-PDIP
10-UTQFN (1.4x1.8)