☰
MAX3232EEAE+
MAX3232EEAE+
Active
Description:  IC TRANSCEIVER FULL 2/2 16SSOP
Manufacturer:  Maxim Integrated
History Price: $9.85000
In Stock: 17780
MAX3232EEAE+ vs MAX13083EESD+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
500 mV
100 mV
Data Rate
250kbps
250kbps
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
14-SOIC